Vishay Intertechnology, Inc. RES 590K OHM 1/10W .5% AXIAL RNC50H5903DSRSL

Description
RES 590Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 590Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/10W .5% AXIAL - RNC50H5903DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/10W .5% AXIAL
RNC50H5903DSRSL
RES 590K OHM 1/10W .5% AXIAL RNC50H5903DSRSL
RES 590Kohm 1/10W .5% AXIAL

RES 590Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5903DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5903DSRSL-ND
Through Hole Resistors RNC50H5903DSRSL-ND
590 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5903DSRSL RNC50H5903DSRSL-ND
Product Name RES 590K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details