Vishay Intertechnology, Inc. Through Hole Resistors RNC50H5901BSB14

Description
5.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H5901BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5901BSB14-ND
Through Hole Resistors RNC50H5901BSB14-ND
5.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,5.90K ,.1%,50PPM,S/.001%,BULK - RNC50H5901BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,5.90K ,.1%,50PPM,S/.001%,BULK
RNC50H5901BSB14
MF,1/10W,5.90K ,.1%,50PPM,S/.001%,BULK RNC50H5901BSB14
MF,1/10W,5.90K ,.1%,50PPM,S/.001%,B ULK

MF,1/10W,5.90K ,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H5901BSB14-ND RNC50H5901BSB14
Product Name Through Hole Resistors MF,1/10W,5.90K ,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers