Vishay Intertechnology, Inc. RES 590 OHM 1/10W 1% AXIAL RNC50H5900FSBSL

Description
RES 590ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/10W 1% AXIAL - RNC50H5900FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/10W 1% AXIAL
RNC50H5900FSBSL
RES 590 OHM 1/10W 1% AXIAL RNC50H5900FSBSL
RES 590ohm 1/10W 1% AXIAL

RES 590ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5900FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5900FSBSL-ND
Through Hole Resistors RNC50H5900FSBSL-ND
590 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5900FSBSL RNC50H5900FSBSL-ND
Product Name RES 590 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details