Vishay Intertechnology, Inc. MF,1/10W,590,1%,50PPM,S/.001%,BULK RNC50H5900FSB14

Description
MF,1/10W,590,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,590,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,590,1%,50PPM,S/.001%,BULK - RNC50H5900FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,590,1%,50PPM,S/.001%,BULK
RNC50H5900FSB14
MF,1/10W,590,1%,50PPM,S/.001%,BULK RNC50H5900FSB14
MF,1/10W,590,1%,50PP M,S/.001%,BULK

MF,1/10W,590,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H5900FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5900FSB14-ND
Through Hole Resistors RNC50H5900FSB14-ND
590 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5900FSB14 RNC50H5900FSB14-ND
Product Name MF,1/10W,590,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details