Vishay Intertechnology, Inc. Through Hole Resistors RNC50H57R6FSB14

Description
57.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H57R6FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H57R6FSB14-ND
Through Hole Resistors RNC50H57R6FSB14-ND
57.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

57.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 57.6 OHM 1/10W 1% AXIAL - RNC50H57R6FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/10W 1% AXIAL
RNC50H57R6FSB14
RES 57.6 OHM 1/10W 1% AXIAL RNC50H57R6FSB14
RES 57.6ohm 1/10W 1% AXIAL

RES 57.6ohm 1/10W 1% AXIAL

Supplier's Site
Resistor,metal Film,57.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C0929 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,57.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C0929
Resistor,metal Film,57.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C0929
Resistor,Metal Film,57.6Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,57.6Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H57R6FSB14-ND RNC50H57R6FSB14 53C0929
Product Name Through Hole Resistors RES 57.6 OHM 1/10W 1% AXIAL Resistor,metal Film,57.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details