Vishay Intertechnology, Inc. RES 5.76K OHM 1/10W .1% AXIAL RNC50H5761BSR36

Description
RES 5.76Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/10W .1% AXIAL - RNC50H5761BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/10W .1% AXIAL
RNC50H5761BSR36
RES 5.76K OHM 1/10W .1% AXIAL RNC50H5761BSR36
RES 5.76Kohm 1/10W .1% AXIAL

RES 5.76Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5761BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5761BSR36-ND
Through Hole Resistors RNC50H5761BSR36-ND
5.76 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.76 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5761BSR36 RNC50H5761BSR36-ND
Product Name RES 5.76K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers