Vishay Intertechnology, Inc. RES 56.2K OHM 1/10W .1% AXIAL RNC50H5622BSBSL

Description
RES 56.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/10W .1% AXIAL - RNC50H5622BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/10W .1% AXIAL
RNC50H5622BSBSL
RES 56.2K OHM 1/10W .1% AXIAL RNC50H5622BSBSL
RES 56.2Kohm 1/10W .1% AXIAL

RES 56.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5622BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5622BSBSL-ND
Through Hole Resistors RNC50H5622BSBSL-ND
56.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5622BSBSL RNC50H5622BSBSL-ND
Product Name RES 56.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers