Vishay Intertechnology, Inc. RES 56.2K OHM 1/10W .1% AXIAL RNC50H5622BRRE6

Description
RES 56.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/10W .1% AXIAL - RNC50H5622BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/10W .1% AXIAL
RNC50H5622BRRE6
RES 56.2K OHM 1/10W .1% AXIAL RNC50H5622BRRE6
RES 56.2Kohm 1/10W .1% AXIAL

RES 56.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5622BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5622BRRE6-ND
Through Hole Resistors RNC50H5622BRRE6-ND
56.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5622BRRE6 RNC50H5622BRRE6-ND
Product Name RES 56.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers