Vishay Intertechnology, Inc. RES 5.62K OHM 1/10W 1% AXIAL RNC50H5621FRR36

Description
RES 5.62Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/10W 1% AXIAL - RNC50H5621FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/10W 1% AXIAL
RNC50H5621FRR36
RES 5.62K OHM 1/10W 1% AXIAL RNC50H5621FRR36
RES 5.62Kohm 1/10W 1% AXIAL

RES 5.62Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5621FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5621FRR36-ND
Through Hole Resistors RNC50H5621FRR36-ND
5.62 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C0885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C0885
Resistor,metal Film,5.62Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C0885
Resistor,Metal Film,5.62KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,5.62KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H5621FRR36 RNC50H5621FRR36-ND 53C0885
Product Name RES 5.62K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.62Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details