Vishay Intertechnology, Inc. RES 562 OHM 1/10W .1% AXIAL RNC50H5620BSRSL

Description
RES 562ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/10W .1% AXIAL - RNC50H5620BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/10W .1% AXIAL
RNC50H5620BSRSL
RES 562 OHM 1/10W .1% AXIAL RNC50H5620BSRSL
RES 562ohm 1/10W .1% AXIAL

RES 562ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5620BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5620BSRSL-ND
Through Hole Resistors RNC50H5620BSRSL-ND
562 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5620BSRSL RNC50H5620BSRSL-ND
Product Name RES 562 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details