Vishay Intertechnology, Inc. RES 560 OHM 1/10W .1% AXIAL RNC50H5600BSB14

Description
RES 560ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/10W .1% AXIAL - RNC50H5600BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/10W .1% AXIAL
RNC50H5600BSB14
RES 560 OHM 1/10W .1% AXIAL RNC50H5600BSB14
RES 560ohm 1/10W .1% AXIAL

RES 560ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5600BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5600BSB14-ND
Through Hole Resistors RNC50H5600BSB14-ND
560 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5600BSB14 RNC50H5600BSB14-ND
Product Name RES 560 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details