Vishay Intertechnology, Inc. RES 5.56K OHM 1/10W .1% AXIAL RNC50H5561BSB14

Description
RES 5.56Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.56Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.56K OHM 1/10W .1% AXIAL - RNC50H5561BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.56K OHM 1/10W .1% AXIAL
RNC50H5561BSB14
RES 5.56K OHM 1/10W .1% AXIAL RNC50H5561BSB14
RES 5.56Kohm 1/10W .1% AXIAL

RES 5.56Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5561BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5561BSB14-ND
Through Hole Resistors RNC50H5561BSB14-ND
5.56 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.56 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5561BSB14 RNC50H5561BSB14-ND
Product Name RES 5.56K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details