Vishay Intertechnology, Inc. Through Hole Resistors RNC50H5112BSRE6

Description
51.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H5112BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5112BSRE6-ND
Through Hole Resistors RNC50H5112BSRE6-ND
51.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,51.1K,.1%,50PPM,S/.001%,T/R - RNC50H5112BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,51.1K,.1%,50PPM,S/.001%,T/R
RNC50H5112BSRE6
MF,1/10W,51.1K,.1%,50PPM,S/.001%,T/R RNC50H5112BSRE6
MF,1/10W,51.1K,.1%,5 0PPM,S/.001%,T/R

MF,1/10W,51.1K,.1%,50PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H5112BSRE6-ND RNC50H5112BSRE6
Product Name Through Hole Resistors MF,1/10W,51.1K,.1%,50PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers