Vishay Intertechnology, Inc. Through Hole Resistors RNC50H5112BMRE6

Description
51.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H5112BMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5112BMRE6-ND
Through Hole Resistors RNC50H5112BMRE6-ND
51.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 51.1K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC50H5112BMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 51.1K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC50H5112BMRE6
Res Metal Film 51.1K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H5112BMRE6
Res Metal Film 51.1K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 51.1K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H5112BMRE6-ND RNC50H5112BMRE6
Product Name Through Hole Resistors Res Metal Film 51.1K Ohm 0.1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers