Vishay Intertechnology, Inc. MF,1/10W,5.11K ,1%,50PPM,S/.001%,T/R RNC50H5111FSRE6

Description
MF,1/10W,5.11K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/10W,5.11K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,5.11K ,1%,50PPM,S/.001%,T/R - RNC50H5111FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,5.11K ,1%,50PPM,S/.001%,T/R
RNC50H5111FSRE6
MF,1/10W,5.11K ,1%,50PPM,S/.001%,T/R RNC50H5111FSRE6
MF,1/10W,5.11K ,1%,50PPM,S/.001%,T/ R

MF,1/10W,5.11K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H5111FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5111FSRE6-ND
Through Hole Resistors RNC50H5111FSRE6-ND
5.11 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5111FSRE6 RNC50H5111FSRE6-ND
Product Name MF,1/10W,5.11K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details