Vishay Intertechnology, Inc. RES 5.11K OHM 1/10W 1% AXIAL RNC50H5111FSBSL

Description
RES 5.11Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/10W 1% AXIAL - RNC50H5111FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/10W 1% AXIAL
RNC50H5111FSBSL
RES 5.11K OHM 1/10W 1% AXIAL RNC50H5111FSBSL
RES 5.11Kohm 1/10W 1% AXIAL

RES 5.11Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5111FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5111FSBSL-ND
Through Hole Resistors RNC50H5111FSBSL-ND
5.11 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5111FSBSL RNC50H5111FSBSL-ND
Product Name RES 5.11K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers