Vishay Intertechnology, Inc. RES 5.11K OHM 1/10W 1% AXIAL RNC50H5111FMR36

Description
RES 5.11Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/10W 1% AXIAL - RNC50H5111FMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/10W 1% AXIAL
RNC50H5111FMR36
RES 5.11K OHM 1/10W 1% AXIAL RNC50H5111FMR36
RES 5.11Kohm 1/10W 1% AXIAL

RES 5.11Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5111FMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5111FMR36-ND
Through Hole Resistors RNC50H5111FMR36-ND
5.11 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C0578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C0578
Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C0578
Resistor,Metal Film,5.11KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,5.11KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H5111FMR36 RNC50H5111FMR36-ND 53C0578
Product Name RES 5.11K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details