Vishay Intertechnology, Inc. RES 511 OHM 1/10W 1% AXIAL RNC50H5110FSBSL

Description
RES 511ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/10W 1% AXIAL - RNC50H5110FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/10W 1% AXIAL
RNC50H5110FSBSL
RES 511 OHM 1/10W 1% AXIAL RNC50H5110FSBSL
RES 511ohm 1/10W 1% AXIAL

RES 511ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5110FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5110FSBSL-ND
Through Hole Resistors RNC50H5110FSBSL-ND
511 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5110FSBSL RNC50H5110FSBSL-ND
Product Name RES 511 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details