Vishay Intertechnology, Inc. RES 510K OHM 1/10W 1% AXIAL RNC50H5103FSB14

Description
RES 510Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/10W 1% AXIAL - RNC50H5103FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/10W 1% AXIAL
RNC50H5103FSB14
RES 510K OHM 1/10W 1% AXIAL RNC50H5103FSB14
RES 510Kohm 1/10W 1% AXIAL

RES 510Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5103FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5103FSB14-ND
Through Hole Resistors RNC50H5103FSB14-ND
510 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5103FSB14 RNC50H5103FSB14-ND
Product Name RES 510K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details