Vishay Intertechnology, Inc. RES 50.5K OHM 1/10W .5% AXIAL RNC50H5052DSBSL

Description
RES 50.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 50.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5K OHM 1/10W .5% AXIAL - RNC50H5052DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5K OHM 1/10W .5% AXIAL
RNC50H5052DSBSL
RES 50.5K OHM 1/10W .5% AXIAL RNC50H5052DSBSL
RES 50.5Kohm 1/10W .5% AXIAL

RES 50.5Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5052DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5052DSBSL-ND
Through Hole Resistors RNC50H5052DSBSL-ND
50.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

50.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5052DSBSL RNC50H5052DSBSL-ND
Product Name RES 50.5K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers