Vishay Intertechnology, Inc. RES 5.05K OHM 1/10W .5% AXIAL RNC50H5051DSB14

Description
RES 5.05Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.05Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.05K OHM 1/10W .5% AXIAL - RNC50H5051DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05K OHM 1/10W .5% AXIAL
RNC50H5051DSB14
RES 5.05K OHM 1/10W .5% AXIAL RNC50H5051DSB14
RES 5.05Kohm 1/10W .5% AXIAL

RES 5.05Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5051DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5051DSB14-ND
Through Hole Resistors RNC50H5051DSB14-ND
5.05 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.05 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5051DSB14 RNC50H5051DSB14-ND
Product Name RES 5.05K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details