Vishay Intertechnology, Inc. RES 505 OHM 1/10W .1% AXIAL RNC50H5050BSRE6

Description
RES 505ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 505ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 505 OHM 1/10W .1% AXIAL - RNC50H5050BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505 OHM 1/10W .1% AXIAL
RNC50H5050BSRE6
RES 505 OHM 1/10W .1% AXIAL RNC50H5050BSRE6
RES 505ohm 1/10W .1% AXIAL

RES 505ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5050BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5050BSRE6-ND
Through Hole Resistors RNC50H5050BSRE6-ND
505 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

505 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5050BSRE6 RNC50H5050BSRE6-ND
Product Name RES 505 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 505 ohms 505 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details