Vishay Intertechnology, Inc. RES 499K OHM 1/10W 1% AXIAL RNC50H4993FSRSL

Description
RES 499Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/10W 1% AXIAL - RNC50H4993FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/10W 1% AXIAL
RNC50H4993FSRSL
RES 499K OHM 1/10W 1% AXIAL RNC50H4993FSRSL
RES 499Kohm 1/10W 1% AXIAL

RES 499Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4993FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4993FSRSL-ND
Through Hole Resistors RNC50H4993FSRSL-ND
499 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4993FSRSL RNC50H4993FSRSL-ND
Product Name RES 499K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details