Vishay Intertechnology, Inc. RES 499K OHM 1/10W .1% AXIAL RNC50H4993BRB14

Description
RES 499Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/10W .1% AXIAL - RNC50H4993BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/10W .1% AXIAL
RNC50H4993BRB14
RES 499K OHM 1/10W .1% AXIAL RNC50H4993BRB14
RES 499Kohm 1/10W .1% AXIAL

RES 499Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4993BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4993BRB14-ND
Through Hole Resistors RNC50H4993BRB14-ND
499 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4993BRB14 RNC50H4993BRB14-ND
Product Name RES 499K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers