Vishay Intertechnology, Inc. Res Metal Film 4.99K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RNC50H4991FSK36

Description
Res Metal Film 4.99K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet
Description
Res Metal Film 4.99K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.99K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RNC50H4991FSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.99K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RNC50H4991FSK36
Res Metal Film 4.99K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RNC50H4991FSK36
Res Metal Film 4.99K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 4.99K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site
Through Hole Resistors - 541-RNC50H4991FSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H4991FSK36TR-ND
Through Hole Resistors 541-RNC50H4991FSK36TR-ND
4.99 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4991FSK36 541-RNC50H4991FSK36TR-ND
Product Name Res Metal Film 4.99K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers