Vishay Precision Group Through Hole Resistors RNC50H4991BSB14

Description
4.99 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H4991BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4991BSB14-ND
Through Hole Resistors RNC50H4991BSB14-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,4.99K ,.1%,50PPM,S/.001%,BULK - RNC50H4991BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,4.99K ,.1%,50PPM,S/.001%,BULK
RNC50H4991BSB14
MF,1/10W,4.99K ,.1%,50PPM,S/.001%,BULK RNC50H4991BSB14
MF,1/10W,4.99K ,.1%,50PPM,S/.001%,B ULK

MF,1/10W,4.99K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Metal Film Resistor, 4.99Kohm 100Mw 0.1%; Resistance Vishay - 04F7766 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Kohm 100Mw 0.1%; Resistance Vishay
04F7766
Metal Film Resistor, 4.99Kohm 100Mw 0.1%; Resistance Vishay 04F7766
METAL FILM RESISTOR, 4.99KOHM 100mW 0.1%; Resistance:4.99kohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.99KOHM 100mW 0.1%; Resistance:4.99kohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H4991BSB14-ND RNC50H4991BSB14 04F7766
Product Name Through Hole Resistors MF,1/10W,4.99K ,.1%,50PPM,S/.001%,BULK Metal Film Resistor, 4.99Kohm 100Mw 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details