Vishay Intertechnology, Inc. RES 48.7 OHM 1/10W 1% AXIAL RNC50H48R7FSRE6

Description
RES 48.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/10W 1% AXIAL - RNC50H48R7FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/10W 1% AXIAL
RNC50H48R7FSRE6
RES 48.7 OHM 1/10W 1% AXIAL RNC50H48R7FSRE6
RES 48.7ohm 1/10W 1% AXIAL

RES 48.7ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H48R7FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H48R7FSRE6-ND
Through Hole Resistors RNC50H48R7FSRE6-ND
48.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H48R7FSRE6 RNC50H48R7FSRE6-ND
Product Name RES 48.7 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers