Vishay Intertechnology, Inc. RES 48.7 OHM 1/10W 1% AXIAL RNC50H48R7FSB14

Description
RES 48.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/10W 1% AXIAL - RNC50H48R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/10W 1% AXIAL
RNC50H48R7FSB14
RES 48.7 OHM 1/10W 1% AXIAL RNC50H48R7FSB14
RES 48.7ohm 1/10W 1% AXIAL

RES 48.7ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H48R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H48R7FSB14-ND
Through Hole Resistors RNC50H48R7FSB14-ND
48.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,48.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C0345 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,48.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C0345
Resistor,metal Film,48.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C0345
Resistor,Metal Film,48.7Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,48.7Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H48R7FSB14 RNC50H48R7FSB14-ND 53C0345
Product Name RES 48.7 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,48.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers