Vishay Intertechnology, Inc. RES 48.7K OHM 1/10W 1% AXIAL RNC50H4872FPBSL

Description
RES 48.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/10W 1% AXIAL - RNC50H4872FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/10W 1% AXIAL
RNC50H4872FPBSL
RES 48.7K OHM 1/10W 1% AXIAL RNC50H4872FPBSL
RES 48.7Kohm 1/10W 1% AXIAL

RES 48.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4872FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4872FPBSL-ND
Through Hole Resistors RNC50H4872FPBSL-ND
48.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4872FPBSL RNC50H4872FPBSL-ND
Product Name RES 48.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details