Vishay Intertechnology, Inc. RES 4.87K OHM 1/10W .5% AXIAL RNC50H4871DSRSL

Description
RES 4.87Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/10W .5% AXIAL - RNC50H4871DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/10W .5% AXIAL
RNC50H4871DSRSL
RES 4.87K OHM 1/10W .5% AXIAL RNC50H4871DSRSL
RES 4.87Kohm 1/10W .5% AXIAL

RES 4.87Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4871DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4871DSRSL-ND
Through Hole Resistors RNC50H4871DSRSL-ND
4.87 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.87 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4871DSRSL RNC50H4871DSRSL-ND
Product Name RES 4.87K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details