Vishay Intertechnology, Inc. RES 4.87K OHM 1/10W .1% AXIAL RNC50H4871BSRE6

Description
RES 4.87Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/10W .1% AXIAL - RNC50H4871BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/10W .1% AXIAL
RNC50H4871BSRE6
RES 4.87K OHM 1/10W .1% AXIAL RNC50H4871BSRE6
RES 4.87Kohm 1/10W .1% AXIAL

RES 4.87Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4871BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4871BSRE6-ND
Through Hole Resistors RNC50H4871BSRE6-ND
4.87 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.87 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4871BSRE6 RNC50H4871BSRE6-ND
Product Name RES 4.87K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details