Vishay Intertechnology, Inc. RES 4.81K OHM 1/10W .1% AXIAL RNC50H4811BSRSL

Description
RES 4.81Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.81Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.81K OHM 1/10W .1% AXIAL - RNC50H4811BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 1/10W .1% AXIAL
RNC50H4811BSRSL
RES 4.81K OHM 1/10W .1% AXIAL RNC50H4811BSRSL
RES 4.81Kohm 1/10W .1% AXIAL

RES 4.81Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4811BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4811BSRSL-ND
Through Hole Resistors RNC50H4811BSRSL-ND
4.81 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.81 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4811BSRSL RNC50H4811BSRSL-ND
Product Name RES 4.81K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details