Vishay Intertechnology, Inc. RES 4.81K OHM 1/10W .1% AXIAL RNC50H4811BSB14

Description
RES 4.81Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.81Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.81K OHM 1/10W .1% AXIAL - RNC50H4811BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 1/10W .1% AXIAL
RNC50H4811BSB14
RES 4.81K OHM 1/10W .1% AXIAL RNC50H4811BSB14
RES 4.81Kohm 1/10W .1% AXIAL

RES 4.81Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4811BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4811BSB14-ND
Through Hole Resistors RNC50H4811BSB14-ND
4.81 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.81 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4811BSB14 RNC50H4811BSB14-ND
Product Name RES 4.81K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details