Vishay Precision Group RES 47.5 OHM 1/10W 1% AXIAL RNC50H47R5FSR36

Description
RES 47.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/10W 1% AXIAL - RNC50H47R5FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/10W 1% AXIAL
RNC50H47R5FSR36
RES 47.5 OHM 1/10W 1% AXIAL RNC50H47R5FSR36
RES 47.5ohm 1/10W 1% AXIAL

RES 47.5ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H47R5FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H47R5FSR36-ND
Through Hole Resistors RNC50H47R5FSR36-ND
47.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,47.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C0273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C0273
Resistor,metal Film,47.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C0273
Resistor,Metal Film,47.5Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,47.5Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H47R5FSR36 RNC50H47R5FSR36-ND 53C0273
Product Name RES 47.5 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,47.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers