Vishay Intertechnology, Inc. Through Hole Resistors RNC50H4752FSRE6

Description
47.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
47.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H4752FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4752FSRE6-ND
Through Hole Resistors RNC50H4752FSRE6-ND
47.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,47.5K,1%,50PPM,S/.001%,TR - RNC50H4752FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,47.5K,1%,50PPM,S/.001%,TR
RNC50H4752FSRE6
MF,1/10W,47.5K,1%,50PPM,S/.001%,TR RNC50H4752FSRE6
MF,1/10W,47.5K,1%,50 PPM,S/.001%,TR

MF,1/10W,47.5K,1%,50PPM,S/.001%,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H4752FSRE6-ND RNC50H4752FSRE6
Product Name Through Hole Resistors MF,1/10W,47.5K,1%,50PPM,S/.001%,TR
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details