Vishay Intertechnology, Inc. RES 47.5K OHM 1/10W .1% AXIAL RNC50H4752BRRE6

Description
RES 47.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/10W .1% AXIAL - RNC50H4752BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/10W .1% AXIAL
RNC50H4752BRRE6
RES 47.5K OHM 1/10W .1% AXIAL RNC50H4752BRRE6
RES 47.5Kohm 1/10W .1% AXIAL

RES 47.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4752BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4752BRRE6-ND
Through Hole Resistors RNC50H4752BRRE6-ND
47.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4752BRRE6 RNC50H4752BRRE6-ND
Product Name RES 47.5K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details