Vishay Intertechnology, Inc. MF,1/10W,4.75K,.1%,50PPM,S/.001%,T/R RNC50H4751BSRE6

Description
MF,1/10W,4.75K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,4.75K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,4.75K,.1%,50PPM,S/.001%,T/R - RNC50H4751BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,4.75K,.1%,50PPM,S/.001%,T/R
RNC50H4751BSRE6
MF,1/10W,4.75K,.1%,50PPM,S/.001%,T/R RNC50H4751BSRE6
MF,1/10W,4.75K,.1%,5 0PPM,S/.001%,T/R

MF,1/10W,4.75K,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H4751BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4751BSRE6-ND
Through Hole Resistors RNC50H4751BSRE6-ND
4.75 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4751BSRE6 RNC50H4751BSRE6-ND
Product Name MF,1/10W,4.75K,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers