Vishay Intertechnology, Inc. RES 475 OHM 1/10W .1% AXIAL RNC50H4750BSBSL

Description
RES 475ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/10W .1% AXIAL - RNC50H4750BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/10W .1% AXIAL
RNC50H4750BSBSL
RES 475 OHM 1/10W .1% AXIAL RNC50H4750BSBSL
RES 475ohm 1/10W .1% AXIAL

RES 475ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4750BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4750BSBSL-ND
Through Hole Resistors RNC50H4750BSBSL-ND
475 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4750BSBSL RNC50H4750BSBSL-ND
Product Name RES 475 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers