Vishay Intertechnology, Inc. RES 47K OHM 1/10W .5% AXIAL RNC50H4702DSBSL

Description
RES 47Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/10W .5% AXIAL - RNC50H4702DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/10W .5% AXIAL
RNC50H4702DSBSL
RES 47K OHM 1/10W .5% AXIAL RNC50H4702DSBSL
RES 47Kohm 1/10W .5% AXIAL

RES 47Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4702DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4702DSBSL-ND
Through Hole Resistors RNC50H4702DSBSL-ND
47 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4702DSBSL RNC50H4702DSBSL-ND
Product Name RES 47K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details