Vishay Intertechnology, Inc. RES 47K OHM 1/10W .1% AXIAL RNC50H4702BSB14

Description
RES 47Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/10W .1% AXIAL - RNC50H4702BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/10W .1% AXIAL
RNC50H4702BSB14
RES 47K OHM 1/10W .1% AXIAL RNC50H4702BSB14
RES 47Kohm 1/10W .1% AXIAL

RES 47Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4702BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4702BSB14-ND
Through Hole Resistors RNC50H4702BSB14-ND
47 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4702BSB14 RNC50H4702BSB14-ND
Product Name RES 47K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers