4.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 4.7K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RES 4.7K OHM 0.1% 1/10W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RNC50H4701BSRE531TR-ND | RNC50H4701BSRE531 | RNC50H4701BSRE531 |
| Product Name | Through Hole Resistors | Res Metal Film 4.7K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % |