Vishay Intertechnology, Inc. RES 464K OHM 1/10W 1% AXIAL RNC50H4643FSRE6

Description
RES 464Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/10W 1% AXIAL - RNC50H4643FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/10W 1% AXIAL
RNC50H4643FSRE6
RES 464K OHM 1/10W 1% AXIAL RNC50H4643FSRE6
RES 464Kohm 1/10W 1% AXIAL

RES 464Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4643FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4643FSRE6-ND
Through Hole Resistors RNC50H4643FSRE6-ND
464 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4643FSRE6 RNC50H4643FSRE6-ND
Product Name RES 464K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details