Vishay Intertechnology, Inc. RES 4.59K OHM 1/10W .5% AXIAL RNC50H4591DSBSL

Description
RES 4.59Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.59Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.59K OHM 1/10W .5% AXIAL - RNC50H4591DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.59K OHM 1/10W .5% AXIAL
RNC50H4591DSBSL
RES 4.59K OHM 1/10W .5% AXIAL RNC50H4591DSBSL
RES 4.59Kohm 1/10W .5% AXIAL

RES 4.59Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4591DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4591DSBSL-ND
Through Hole Resistors RNC50H4591DSBSL-ND
4.59 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.59 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4591DSBSL RNC50H4591DSBSL-ND
Product Name RES 4.59K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4590 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers