Vishay Intertechnology, Inc. RES 459 OHM 1/10W .1% AXIAL RNC50H4590BSB14

Description
RES 459ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 459ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 459 OHM 1/10W .1% AXIAL - RNC50H4590BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 459 OHM 1/10W .1% AXIAL
RNC50H4590BSB14
RES 459 OHM 1/10W .1% AXIAL RNC50H4590BSB14
RES 459ohm 1/10W .1% AXIAL

RES 459ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4590BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4590BSB14-ND
Through Hole Resistors RNC50H4590BSB14-ND
459 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

459 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4590BSB14 RNC50H4590BSB14-ND
Product Name RES 459 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 459 ohms 459 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details