Vishay Intertechnology, Inc. MF,1/10W,45.3K ,1%,50PPM,S/.001%,BULK RNC50H4532FSB14

Description
MF,1/10W,45.3K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/10W,45.3K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,45.3K ,1%,50PPM,S/.001%,BULK - RNC50H4532FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,45.3K ,1%,50PPM,S/.001%,BULK
RNC50H4532FSB14
MF,1/10W,45.3K ,1%,50PPM,S/.001%,BULK RNC50H4532FSB14
MF,1/10W,45.3K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,45.3K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC50H4532FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H4532FSB14-ND
Through Hole Resistors 541-RNC50H4532FSB14-ND
45.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4532FSB14 541-RNC50H4532FSB14-ND
Product Name MF,1/10W,45.3K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details