Vishay Precision Group RES 453 OHM 1/10W 1% AXIAL RNC50H4530FSR36

Description
RES 453ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/10W 1% AXIAL - RNC50H4530FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/10W 1% AXIAL
RNC50H4530FSR36
RES 453 OHM 1/10W 1% AXIAL RNC50H4530FSR36
RES 453ohm 1/10W 1% AXIAL

RES 453ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4530FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4530FSR36-ND
Through Hole Resistors RNC50H4530FSR36-ND
453 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,453Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 06M8985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
06M8985
Resistor,metal Film,453Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 06M8985
Resistor,Metal Film,453Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,453Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H4530FSR36 RNC50H4530FSR36-ND 06M8985
Product Name RES 453 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,453Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details