Vishay Intertechnology, Inc. RES 453 OHM 1/10W .5% AXIAL RNC50H4530DSRSL

Description
RES 453ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/10W .5% AXIAL - RNC50H4530DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/10W .5% AXIAL
RNC50H4530DSRSL
RES 453 OHM 1/10W .5% AXIAL RNC50H4530DSRSL
RES 453ohm 1/10W .5% AXIAL

RES 453ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4530DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4530DSRSL-ND
Through Hole Resistors RNC50H4530DSRSL-ND
453 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4530DSRSL RNC50H4530DSRSL-ND
Product Name RES 453 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers