Vishay Intertechnology, Inc. RES 44.2 OHM 1/10W 1% AXIAL RNC50H44R2FSRSL

Description
RES 44.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/10W 1% AXIAL - RNC50H44R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/10W 1% AXIAL
RNC50H44R2FSRSL
RES 44.2 OHM 1/10W 1% AXIAL RNC50H44R2FSRSL
RES 44.2ohm 1/10W 1% AXIAL

RES 44.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H44R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H44R2FSRSL-ND
Through Hole Resistors RNC50H44R2FSRSL-ND
44.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H44R2FSRSL RNC50H44R2FSRSL-ND
Product Name RES 44.2 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers