Vishay Intertechnology, Inc. RES 44.2 OHM 1/10W 1% AXIAL RNC50H44R2FSB14

Description
RES 44.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/10W 1% AXIAL - RNC50H44R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/10W 1% AXIAL
RNC50H44R2FSB14
RES 44.2 OHM 1/10W 1% AXIAL RNC50H44R2FSB14
RES 44.2ohm 1/10W 1% AXIAL

RES 44.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H44R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H44R2FSB14-ND
Through Hole Resistors RNC50H44R2FSB14-ND
44.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,44.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C0047 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,44.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C0047
Resistor,metal Film,44.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C0047
Resistor,Metal Film,44.2Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,44.2Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H44R2FSB14 RNC50H44R2FSB14-ND 53C0047
Product Name RES 44.2 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,44.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details