Vishay Intertechnology, Inc. Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H43R7DSRE6

Description
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50H43R7DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50H43R7DSRE6
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H43R7DSRE6
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50H43R7DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H43R7DSRE6-ND
Through Hole Resistors RNC50H43R7DSRE6-ND
43.7 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.7 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,43.7Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 52C9978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,43.7Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
52C9978
Resistor,metal Film,43.7Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 52C9978
Resistor,Metal Film,43.7Ohms,200WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,43.7Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H43R7DSRE6 RNC50H43R7DSRE6-ND 52C9978
Product Name Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,43.7Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details